PRB-300250 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
PRB-300250
Description
PVC MATERIAL
2-1/2 INCH SMALL END TRADE SIZE
3 INCH LARGE END TRADE SIZE
15 STANDARD PACKAGE
ROHS COMPLIANT
SCHEDULE 40 S
-
Madison Electric Products
Datasheet
Description
PVC MATERIAL
2-1/2 INCH SMALL END TRADE SIZE
3 INCH LARGE END TRADE SIZE
15 STANDARD PACKAGE
ROHS COMPLIANT
SCHEDULE 40 S
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
PRB-300250
PVC MATERIAL
2-1/2 INCH SMALL END TRADE SIZE
3 INCH LARGE END TRADE SIZE
15 STANDARD PACKAGE
ROHS COMPLIANT
SCHEDULE 40 S
- PVC MATERIAL
- 2-1/2 INCH SMALL END TRADE SIZE
- 3 INCH LARGE END TRADE SIZE
- 15 STANDARD PACKAGE
- ROHS COMPLIANT
- SCHEDULE 40 S
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PRB-300250 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight, swivel
Size
1.26 inch (32 mm)
Material
Brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details