NMLQ-9150 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Madison Electric Products
Liquidtight Flexible Conduit Connector
NMLQ-9150
Description
90 DEGREE TYPE
NYLON MATERIAL
LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
90 DEGREE TYPE
NYLON MATERIAL
LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
NMLQ-9150
90 DEGREE TYPE
NYLON MATERIAL
LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
- 90 DEGREE TYPE
- NYLON MATERIAL
- LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
- UL APPROVAL
- 10 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NMLQ-9150 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquidtight Flexible Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Straight, swivel
Size
1.26 inch (32 mm)
Material
Brass
View Details