PFSE-50 -- PVC DEVICE BOX
Madison Electric Products
PVC Device Box
PFSE-50
Description
PVC MATERIAL
1/2 INCH HUB SIZE
1 HUB(S)
UL APPROVAL
10 STANDARD PACKAGE
FSE STYLE
(1) END HUB LOCATION
-
Madison Electric Products
Datasheet
Description
PVC MATERIAL
1/2 INCH HUB SIZE
1 HUB(S)
UL APPROVAL
10 STANDARD PACKAGE
FSE STYLE
(1) END HUB LOCATION
Datasheet
Suppliers
PVC Device Box
PFSE-50
PVC MATERIAL
1/2 INCH HUB SIZE
1 HUB(S)
UL APPROVAL
10 STANDARD PACKAGE
FSE STYLE
(1) END HUB LOCATION
- PVC MATERIAL
- 1/2 INCH HUB SIZE
- 1 HUB(S)
- UL APPROVAL
- 10 STANDARD PACKAGE
- FSE STYLE
- (1) END HUB LOCATION
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PFSE-50 |
|
Product Name
|
PVC Device Box |
|
Fitting Type
|
Outlet
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
4.33 inch (110 mm)
Material
Nylon; Polyamide 6
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details