Madison Electric Products Service Entrance Cable Connector TA-75

Description
(2) SCREW CLAMP TYPE DIE-CAST ZINC MATERIAL 1.84 INCH ROUND SERVICE ENTRANCE CABLE USED ON 0.5 INCH MIN. OPENING 1.1 INCH MAX. OPENING 3/4 INCH TRADE SIZE ROHS COMPLIANT PACKAGING QUANTITY 200
Datasheet
Description
(2) SCREW CLAMP TYPE DIE-CAST ZINC MATERIAL 1.84 INCH ROUND SERVICE ENTRANCE CABLE USED ON 0.5 INCH MIN. OPENING 1.1 INCH MAX. OPENING 3/4 INCH TRADE SIZE ROHS COMPLIANT PACKAGING QUANTITY 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - TA-75 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Cable Connector
TA-75
Service Entrance Cable Connector TA-75
(2) SCREW CLAMP TYPE DIE-CAST ZINC MATERIAL 1.84 INCH ROUND SERVICE ENTRANCE CABLE USED ON 0.5 INCH MIN. OPENING 1.1 INCH MAX. OPENING 3/4 INCH TRADE SIZE ROHS COMPLIANT PACKAGING QUANTITY 200
  • (2) SCREW CLAMP TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.84 INCH
  • ROUND SERVICE ENTRANCE CABLE USED ON
  • 0.5 INCH MIN. OPENING
  • 1.1 INCH MAX. OPENING
  • 3/4 INCH TRADE SIZE
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 200
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number TA-75
Product Name Service Entrance Cable Connector
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details