PRB-12575 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
PRB-12575
Description
PVC MATERIAL
3/4 INCH SMALL END TRADE SIZE
1-1/4 INCH LARGE END TRADE SIZE
25 PER CARTON STANDARD PACKAGE
PRB MODEL
-
Madison Electric Products
Datasheet
Description
PVC MATERIAL
3/4 INCH SMALL END TRADE SIZE
1-1/4 INCH LARGE END TRADE SIZE
25 PER CARTON STANDARD PACKAGE
PRB MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
PRB-12575
PVC MATERIAL
3/4 INCH SMALL END TRADE SIZE
1-1/4 INCH LARGE END TRADE SIZE
25 PER CARTON STANDARD PACKAGE
PRB MODEL
- PVC MATERIAL
- 3/4 INCH SMALL END TRADE SIZE
- 1-1/4 INCH LARGE END TRADE SIZE
- 25 PER CARTON STANDARD PACKAGE
- PRB MODEL
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PRB-12575 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
P clip
Size
0.5512 inch (14 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details