Madison Electric Products PVC Square Junction Box PJB-666

Description
PVC MATERIAL 6 INCH 6 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 DEPTH IN INCH UL APPROVAL SCREW COVER TYPE 8 PER CARTON STANDARD PACKAGE INCLUDES COVER, GASKET, SCREW DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PJB MODEL
Datasheet
Description
PVC MATERIAL 6 INCH 6 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 DEPTH IN INCH UL APPROVAL SCREW COVER TYPE 8 PER CARTON STANDARD PACKAGE INCLUDES COVER, GASKET, SCREW DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PJB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Square Junction Box - PJB-666 - Madison Electric Products
Bedford Heights, OH, USA
PVC Square Junction Box
PJB-666
PVC Square Junction Box PJB-666
PVC MATERIAL 6 INCH 6 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 DEPTH IN INCH UL APPROVAL SCREW COVER TYPE 8 PER CARTON STANDARD PACKAGE INCLUDES COVER, GASKET, SCREW DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PJB MODEL
  • PVC MATERIAL
  • 6 INCH
  • 6 LENGTH IN INCH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL APPROVAL
  • SCREW COVER TYPE
  • 8 PER CARTON STANDARD PACKAGE
  • INCLUDES COVER, GASKET, SCREW
  • DEPTH IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PJB MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PJB-666
Product Name PVC Square Junction Box
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details