PJB-12124 -- PVC SQUARE JUNCTION BOX
Madison Electric Products
PVC Square Junction Box
PJB-12124
Description
PVC MATERIAL
12 INCH
12 INCH
4 INCH
UL APPROVAL
SCREW COVER TYPE
3 STANDARD PACKAGE
ROHS COMPLIANT
INCLUDES COVER, GASKET, SCREW
-
Madison Electric Products
Datasheet
Description
PVC MATERIAL
12 INCH
12 INCH
4 INCH
UL APPROVAL
SCREW COVER TYPE
3 STANDARD PACKAGE
ROHS COMPLIANT
INCLUDES COVER, GASKET, SCREW
Datasheet
Suppliers
PVC Square Junction Box
PJB-12124
PVC MATERIAL
12 INCH
12 INCH
4 INCH
UL APPROVAL
SCREW COVER TYPE
3 STANDARD PACKAGE
ROHS COMPLIANT
INCLUDES COVER, GASKET, SCREW
- PVC MATERIAL
- 12 INCH
- 12 INCH
- 4 INCH
- UL APPROVAL
- SCREW COVER TYPE
- 3 STANDARD PACKAGE
- ROHS COMPLIANT
- INCLUDES COVER, GASKET, SCREW
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PJB-12124 |
|
Product Name
|
PVC Square Junction Box |
|
Fitting Type
|
Pullbox
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Inspection bend
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details