Madison Electric Products Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| 90 DEGREE, HORIZONTAL TYPE BRONZE MATERIAL 1.25 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S)... | |
| 90 DEGREE, HORIZONTAL TYPE BRONZE MATERIAL 1.594 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S)... | |
| 90 DEGREE, HORIZONTAL TYPE BRONZE MATERIAL 1.969 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S) 0.391... | |
| 90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC COPPER MATERIAL 1.438 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A APPROVAL 1 CONDUCTOR(S) 0.266... | |
| 90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.063 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL... | |
| 90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.469 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL... | |
| 90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.469 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL... | |
| 90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.469 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B... | |
| 90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL... | |
| 90 DEGREE, HORIZONTAL TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2.563 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B... | |
| APPROVAL UL CONDUCTOR MATERIAL ALUMINUM, COPPER CONDUCTOR SIZE 2 AWG SOLID TO 2/0 AWG STRANDED TAP MATERIAL TIN PLATED ALUMINUM SIZE 0.419 INCH ID X 0.88 INCH OD TYPE SPLIT... | |
| APPROVAL UL CONDUCTOR MATERIAL ALUMINUM, COPPER CONDUCTOR SIZE 6 AWG SOLID TO 1/0 AWG STRANDED TAP MATERIAL TIN PLATED ALUMINUM SIZE 0.375 INCH ID X 0.75 INCH OD TYPE SPLIT... | |
| APPROVAL UL CONDUCTOR MATERIAL ALUMINUM, COPPER CONDUCTOR SIZE 8 AWG SOLID TO 3 AWG STRANDED TAP MATERIAL TIN PLATED COPPER SIZE 0.326 INCH ID X 0.688 INCH OD TYPE SPLIT... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 1/0 AWG SOLID TO 250 MCM TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.58 INCH ID X 1 INCH OD... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 10 AWG SOLID TO 6 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.165 INCH ID X 0.438 INCH... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 16 AWG STRANDED TO 10 AWG STRANDED TAP MATERIAL TIN PLATED COPPER SIZE 0.144 INCH ID X 0.375 INCH OD TYPE SPLIT BOLT... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 16 AWG STRANDED TO 8 AWG STRANDED TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.145 INCH ID X 0.375 INCH... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 2 AWG SOLID TO 2/0 AWG STRANDED TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.42 INCH ID X 0.75 INCH... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 2 AWG SOLID TO 3/0 AWG STRANDED TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.47 INCH ID X 0.875 INCH... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 250 MCM TO 500 MCM TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.834 INCH ID X 1.625 INCH OD TYPE... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 3/0 AWG STRANDED TO 350 MCM TAP MATERIAL TIN PLATED COPPER SIZE 0.75 INCH ID X 1.5 INCH OD TYPE SPLIT BOLT | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 3/0 AWG STRANDED TO 500 MCM TAP MATERIAL TIN PLATED COPPER SIZE 0.834 INCH ID X 1.625 INCH OD TYPE SPLIT BOLT | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 350 MCM TO 750 MCM TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 1.028 INCH ID X 1.938 INCH OD TYPE... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 4 AWG SOLID TO 1/0 AWG STRANDED TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.377 INCH ID X 0.688 INCH... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 4 AWG STRANDED TO 250 MCM TAP MATERIAL TIN PLATED COPPER SIZE 0.579 INCH ID X 1 INCH OD TYPE SPLIT BOLT | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 6 AWG SOLID TO 2 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.328 INCH ID X 0.625 INCH... | |
| APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 8 AWG SOLID TO 4 AWG SOLID TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.215 INCH ID X 0.5 INCH... | |
| ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 10 AWG STRANDED MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. | |
| ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 14 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. | |
| ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. | |
| ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 4 AWG STRANDED MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG STRANDED MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. | |
| ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. | |
| ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. | |
| ELECTRO-TIN PLATED COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. | |
| ELECTROLYTIC COPPER MATERIAL 1.125 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.203 INCH STUD SIZE 0.375... | |
| ELECTROLYTIC COPPER MATERIAL 1.25 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.5... | |
| ELECTROLYTIC COPPER MATERIAL 1.875 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.266 INCH STUD SIZE 0.625... | |
| ELECTROLYTIC COPPER MATERIAL 2.25 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.406 INCH STUD SIZE 0.75... | |
| ELECTROLYTIC COPPER MATERIAL 2.375 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.344 INCH STUD SIZE 1... | |
| ELECTROLYTIC COPPER MATERIAL 4.063 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.406 INCH STUD SIZE 1.5... | |
| HORIZONTAL 90 DEG TYPE BRONZE MATERIAL 0.875 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S)... | |
| HORIZONTAL 90 DEG TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1.156 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL... | |
| SILICON BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT... | |
| SILICON BRONZE MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR... |