PVC-5090 -- RIGID PVC CONDUIT ELBOW
Madison Electric Products
Rigid PVC Conduit Elbow
PVC-5090
Description
STANDARD RADIUS TYPE
PVC MATERIAL
40 SCHEDULE
UL APPROVAL
40 STANDARD PACKAGE
1/2 INCH TRADE SIZE
90 DEGREE BEND ANGLE
PLAIN END STYLE
-
Madison Electric Products
Datasheet
Description
STANDARD RADIUS TYPE
PVC MATERIAL
40 SCHEDULE
UL APPROVAL
40 STANDARD PACKAGE
1/2 INCH TRADE SIZE
90 DEGREE BEND ANGLE
PLAIN END STYLE
Datasheet
Suppliers
Rigid PVC Conduit Elbow
PVC-5090
STANDARD RADIUS TYPE
PVC MATERIAL
40 SCHEDULE
UL APPROVAL
40 STANDARD PACKAGE
1/2 INCH TRADE SIZE
90 DEGREE BEND ANGLE
PLAIN END STYLE
- STANDARD RADIUS TYPE
- PVC MATERIAL
- 40 SCHEDULE
- UL APPROVAL
- 40 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- 90 DEGREE BEND ANGLE
- PLAIN END STYLE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PVC-5090 |
|
Product Name
|
Rigid PVC Conduit Elbow |
|
Fitting Type
|
Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
P clip
Size
1.73 inch (44 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details