Madison Electric Products PVC Device Box PFSS-75

Description
PVC MATERIAL 3/4 INCH HUB SIZE 2 HUB(S) UL APPROVAL 10 STANDARD PACKAGE FSS STYLE (2) END HUB LOCATION
Datasheet
Description
PVC MATERIAL 3/4 INCH HUB SIZE 2 HUB(S) UL APPROVAL 10 STANDARD PACKAGE FSS STYLE (2) END HUB LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - PFSS-75 - Madison Electric Products
Bedford Heights, OH, USA
PVC Device Box
PFSS-75
PVC Device Box PFSS-75
PVC MATERIAL 3/4 INCH HUB SIZE 2 HUB(S) UL APPROVAL 10 STANDARD PACKAGE FSS STYLE (2) END HUB LOCATION
  • PVC MATERIAL
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • FSS STYLE
  • (2) END HUB LOCATION
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PFSS-75
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details