Madison Electric Products Rigid PVC Conduit Adapter PTA-150

Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PTA-150 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PTA-150
Rigid PVC Conduit Adapter PTA-150
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
  • THREADED MALE TYPE
  • PVC MATERIAL
  • PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE
  • 40 S SCHEDULE
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PTA-150
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details