Madison Electric Products Rigid PVC Conduit Adapter PFA-300

Description
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet
Description
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PFA-300 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PFA-300
Rigid PVC Conduit Adapter PFA-300
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE
  • THREADED FEMALE TYPE
  • PVC MATERIAL
  • THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE
  • 40 S SCHEDULE
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PFA-300
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details