RC-75 -- RIGID/EMT CONDUIT COUPLING
Madison Electric Products
Rigid/EMT Conduit Coupling
RC-75
Description
THREADED TYPE
GALVANIZED STEEL MATERIAL
IMC/RIGID CONDUIT USED ON
50 STANDARD PACKAGE
3/4 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
THREADED TYPE
GALVANIZED STEEL MATERIAL
IMC/RIGID CONDUIT USED ON
50 STANDARD PACKAGE
3/4 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
RC-75
THREADED TYPE
GALVANIZED STEEL MATERIAL
IMC/RIGID CONDUIT USED ON
50 STANDARD PACKAGE
3/4 INCH TRADE SIZE
- THREADED TYPE
- GALVANIZED STEEL MATERIAL
- IMC/RIGID CONDUIT USED ON
- 50 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RC-75 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.7874 inch (20 mm)
Material
Nylon; Nylon 66
View Details