N-75800 -- RIGID/EMT CONDUIT NIPPLE
Madison Electric Products
Rigid/EMT Conduit Nipple
N-75800
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
8 INCH
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
8 INCH
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
N-75800
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
8 INCH
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
- THREADED MALE TYPE
- GALVANIZED STEEL MATERIAL
- 8 INCH
- RIGID CONDUIT USED ON
- UL APPROVAL
- 25 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
N-75800 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Fitting Type
Liquid Tight Connector
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details