Madison Electric Products Rigid PVC Conduit Adapter PTA-350

Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PTA-350 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PTA-350
Rigid PVC Conduit Adapter PTA-350
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
  • THREADED MALE TYPE
  • PVC MATERIAL
  • PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE
  • 40 SCHEDULE
  • UL APPROVAL
  • 30 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PTA-350
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details