Madison Electric Products Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| 1-HOLE RIBBED TYPE ZINC PLATED COLD ROLLED STEEL MATERIAL 0.562 INCH ARMORED/METAL CLAD CABLE USED ON 1000 STANDARD PACKAGE 1/4 INCH TRADE SIZE 0.2 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED COLD ROLLED STEEL MATERIAL 0.312 INCH 800 STANDARD PACKAGE 1/4 INCH TRADE SIZE 0.175 INCH HOLE/BOLT SIZE ROHS COMPLIANT CABLE SIZE 16/3 AWG | |
| 1-HOLE TYPE ZINC PLATED COLD ROLLED STEEL MATERIAL 0.5 INCH 800 STANDARD PACKAGE 1/4 INCH TRADE SIZE 0.2 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED COLD ROLLED STEEL MATERIAL 0.5 INCH 800 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.2 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/4 INCH 3/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-7/16 INCH 5/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-7/8 INCH 7/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 125 STANDARD PACKAGE 1 INCH TRADE SIZE 3/8 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7/16 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH 1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 7/16 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/4 INCH 1-3/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/4 INCH 1-3/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-1/2 INCH 2-1/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3/4 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-3/16 INCH 1-3/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.437 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.125 INCH IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.562 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.75 INCH EMT CONDUIT USED ON UL APPROVAL 500 STANDARD PACKAGE 1 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.875 INCH EMT CONDUIT USED ON 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 0.375 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON 200 STANDARD PACKAGE 1 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.125 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.562 INCH EMT CONDUIT USED ON UL APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.562 INCH IMC/RIGID CONDUIT USED ON 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.625 INCH EMT CONDUIT USED ON UL APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.625 INCH IMC/RIGID CONDUIT USED ON 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 7 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH IMC/RIGID/EMT CONDUIT USED ON 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 0.562 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 7 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH IMC/RIGID/EMT CONDUIT USED ON 25 STANDARD PACKAGE 4 INCH TRADE SIZE 0.562 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 9 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH IMC/RIGID/EMT CONDUIT USED ON 25 STANDARD PACKAGE 3 INCH TRADE SIZE 0.562 INCH HOLE/BOLT SIZE | |
| 1-HOLE, SNAP-ON, RIBBED TYPE 9 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH IMC/RIGID/EMT CONDUIT USED ON 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 0.562 INCH HOLE/BOLT SIZE | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE GALVANIZED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 20 STANDARD PACKAGE 4 INCH TRADE SIZE 0.437 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE GALVANIZED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 0.437 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE GALVANIZED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE 0.375 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE GALVANIZED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 16 GAUGE GALVANIZED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 16 GAUGE GALVANIZED STEEL MATERIAL 1 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 16 GAUGE GALVANIZED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE GALVANIZED STEEL MATERIAL 0.75 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE GALVANIZED STEEL MATERIAL 0.875 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE GALVANIZED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 125 STANDARD PACKAGE 1 INCH TRADE SIZE... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.56 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.562 INCH IMC/RIGID CONDUIT USED ON 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.625 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.625 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.688 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE... | |
| 2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.688 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE APPLICABLE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH EMT CONDUIT TYPE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH RIGID/EMT CONDUIT TYPE... | |
| CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 7 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 8 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 9 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 6 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE 16 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 4 INCH TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE 16 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 5 INCH TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 2 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 25 STANDARD PACKAGE #9 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #6 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 3/8 TO 1/2 INCH RIGID, 1/2... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 1 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT... | |
| CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 1-1/2 INCH RIGID CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE | |
| MALLEABLE IRON MATERIAL HOT DIP ZINC PLATED FINISH UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| MALLEABLE IRON MATERIAL HOT DIP ZINC PLATED FINISH UL APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| MALLEABLE IRON MATERIAL HOT DIP ZINC PLATED FINISH UL APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| NAIL TYPE STEEL MATERIAL 2.25 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD | |
| NAIL TYPE STEEL MATERIAL 2.5 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD | |
| NAIL TYPE ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD, MASONRY... | |
| NAIL TYPE ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.12 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD, MASONRY... | |
| NAIL TYPE ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.25 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD, MASONRY... | |
| NAIL TYPE ZINC PLATED CAST STEEL MATERIAL 1-13/16 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE | |
| PARALLEL TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| PARALLEL TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| PARALLEL TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| PARALLEL TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 2 1/22 1/2 INCH TRADE SIZE | |
| PARALLEL TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 3 1/23 1/2 INCH TRADE SIZE | |
| PARALLEL TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 33 INCH TRADE SIZE | |
| PARALLEL TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 44 INCH TRADE SIZE | |
| RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 PER CARTON STANDARD PACKAGE 3 1/23 1/2 INCH TRADE SIZE | |
| RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 PER CARTON STANDARD PACKAGE 44 INCH TRADE SIZE | |
| RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE | |
| RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE | |
| RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| STEEL MATERIAL 2.5 INCH RIGID/EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH RIGID, 1 INCH EMT TRADE SIZE INSTALLATION NAIL 6 MODEL | |
| ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.12 INCH RIGID/EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE INSTALLATION NAIL | |
| ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.25 INCH RIGID/EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 3/4 INCH (RIGID), 1 INCH (EMT) TRADE SIZE INSTALLATION NAIL | |
| ZINC PLATED MALLEABLE IRON MATERIAL 7 3/8 INCH 2 11/16 INCH RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 5 INCH TRADE SIZE 3/4 INCH HOLE/BOLT SIZE INSTALLATION 1... | |
| ZINC PLATED MALLEABLE IRON MATERIAL 8 5/8 INCH 3 1/8 INCH RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 6 INCH TRADE SIZE 1 1/8 INCH HOLE/BOLT SIZE INSTALLATION... | |
| ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON 5 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INSTALLATION 1 HOLE 81 MODEL |