Madison Electric Products Rigid PVC Conduit Adapter PFA-150

Description
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet
Description
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PFA-150 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PFA-150
Rigid PVC Conduit Adapter PFA-150
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
  • THREADED FEMALE TYPE
  • PVC MATERIAL
  • THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE
  • 40 S SCHEDULE
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PFA-150
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details