N-50-CL -- RIGID/EMT CONDUIT NIPPLE
Madison Electric Products
Rigid/EMT Conduit Nipple
N-50-CL
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
CLOSE
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
1/2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
CLOSE
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
N-50-CL
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
CLOSE
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
1/2 INCH TRADE SIZE
- THREADED MALE TYPE
- GALVANIZED STEEL MATERIAL
- CLOSE
- RIGID CONDUIT USED ON
- UL APPROVAL
- 25 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
N-50-CL |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
T piece
Size
0.9843 inch (25 mm)
Material
Steel; Steel
View Details