N-75-CL -- RIGID/EMT CONDUIT NIPPLE
Madison Electric Products
Rigid/EMT Conduit Nipple
N-75-CL
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
CLOSE
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
CLOSE
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
N-75-CL
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
CLOSE
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
3/4 INCH TRADE SIZE
- THREADED MALE TYPE
- GALVANIZED STEEL MATERIAL
- CLOSE
- RIGID CONDUIT USED ON
- UL APPROVAL
- 25 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
N-75-CL |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Straight
Size
0.4724 inch (12 mm)
Material
Brass
View Details