NMLQ-9075 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Madison Electric Products
Liquidtight Flexible Conduit Connector
NMLQ-9075
Description
90 DEGREE TYPE
NYLON MATERIAL
LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
UL APPROVAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
90 DEGREE TYPE
NYLON MATERIAL
LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
UL APPROVAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
NMLQ-9075
90 DEGREE TYPE
NYLON MATERIAL
LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
UL APPROVAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
- 90 DEGREE TYPE
- NYLON MATERIAL
- LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
- UL APPROVAL
- 100 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NMLQ-9075 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquidtight Flexible Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
P clip
Size
1.34 inch (34 mm)
Material
PVC & CPVC; Plated steel, pvc (liner)
View Details