N-200400 -- RIGID/EMT CONDUIT NIPPLE
Madison Electric Products
Rigid/EMT Conduit Nipple
N-200400
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
4 INCH
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
4 INCH
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
N-200400
THREADED MALE TYPE
GALVANIZED STEEL MATERIAL
4 INCH
RIGID CONDUIT USED ON
UL APPROVAL
25 STANDARD PACKAGE
2 INCH TRADE SIZE
- THREADED MALE TYPE
- GALVANIZED STEEL MATERIAL
- 4 INCH
- RIGID CONDUIT USED ON
- UL APPROVAL
- 25 STANDARD PACKAGE
- 2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
N-200400 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
External thread fitting
Size
1.26 inch (32 mm)
Material
Stainless; 316 stainless steel
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details