Madison Electric Products Rigid PVC Conduit Adapter PTA-100

Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PTA-100 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PTA-100
Rigid PVC Conduit Adapter PTA-100
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE
  • THREADED MALE TYPE
  • PVC MATERIAL
  • PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE
  • 40 S SCHEDULE
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PTA-100
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details