Madison Electric Products PVC Square Junction Box PJB-442

Description
PVC MATERIAL 4 INCH 4 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 2 INCH 2 DEPTH IN INCH UL APPROVAL SCREW COVER TYPE 12 PER CARTON STANDARD PACKAGE INCLUDES COVER, GASKET, SCREW DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PJB MODEL
Datasheet
Description
PVC MATERIAL 4 INCH 4 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 2 INCH 2 DEPTH IN INCH UL APPROVAL SCREW COVER TYPE 12 PER CARTON STANDARD PACKAGE INCLUDES COVER, GASKET, SCREW DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PJB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Square Junction Box - PJB-442 - Madison Electric Products
Bedford Heights, OH, USA
PVC Square Junction Box
PJB-442
PVC Square Junction Box PJB-442
PVC MATERIAL 4 INCH 4 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 2 INCH 2 DEPTH IN INCH UL APPROVAL SCREW COVER TYPE 12 PER CARTON STANDARD PACKAGE INCLUDES COVER, GASKET, SCREW DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PJB MODEL
  • PVC MATERIAL
  • 4 INCH
  • 4 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 2 INCH
  • 2 DEPTH IN INCH
  • UL APPROVAL
  • SCREW COVER TYPE
  • 12 PER CARTON STANDARD PACKAGE
  • INCLUDES COVER, GASKET, SCREW
  • DEPTH IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PJB MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PJB-442
Product Name PVC Square Junction Box
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2640076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Guides
Size 0.7874 inch (20 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details