PFSS-50 -- PVC DEVICE BOX
Madison Electric Products
PVC Device Box
PFSS-50
Description
PVC MATERIAL
1/2 INCH HUB SIZE
2 HUB(S)
UL APPROVAL
10 STANDARD PACKAGE
FSS STYLE
(2) END HUB LOCATION
-
Madison Electric Products
Datasheet
Description
PVC MATERIAL
1/2 INCH HUB SIZE
2 HUB(S)
UL APPROVAL
10 STANDARD PACKAGE
FSS STYLE
(2) END HUB LOCATION
Datasheet
Suppliers
PVC Device Box
PFSS-50
PVC MATERIAL
1/2 INCH HUB SIZE
2 HUB(S)
UL APPROVAL
10 STANDARD PACKAGE
FSS STYLE
(2) END HUB LOCATION
- PVC MATERIAL
- 1/2 INCH HUB SIZE
- 2 HUB(S)
- UL APPROVAL
- 10 STANDARD PACKAGE
- FSS STYLE
- (2) END HUB LOCATION
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PFSS-50 |
|
Product Name
|
PVC Device Box |
|
Fitting Type
|
Outlet
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Fixed fitting
Size
0.8268 inch (21 mm)
Material
Nylon; Nylon
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details