Madison Electric Products Rigid PVC Conduit Adapter PFA-75

Description
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PFA-75 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PFA-75
Rigid PVC Conduit Adapter PFA-75
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • THREADED FEMALE TYPE
  • PVC MATERIAL
  • THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE
  • 40 SCHEDULE
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PFA-75
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details