Madison Electric Products Rigid PVC Conduit Adapter PTA-400

Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 20 STANDARD PACKAGE 4 INCH TRADE SIZE
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 20 STANDARD PACKAGE 4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PTA-400 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PTA-400
Rigid PVC Conduit Adapter PTA-400
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 20 STANDARD PACKAGE 4 INCH TRADE SIZE
  • THREADED MALE TYPE
  • PVC MATERIAL
  • PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE
  • 40 SCHEDULE
  • UL APPROVAL
  • 20 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PTA-400
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details