NMLQ-9200 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Madison Electric Products
Liquidtight Flexible Conduit Connector
NMLQ-9200
Description
90 DEGREE TYPE
NYLON MATERIAL
LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
90 DEGREE TYPE
NYLON MATERIAL
LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
2 INCH TRADE SIZE
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
NMLQ-9200
90 DEGREE TYPE
NYLON MATERIAL
LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
2 INCH TRADE SIZE
- 90 DEGREE TYPE
- NYLON MATERIAL
- LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON
- UL APPROVAL
- 10 STANDARD PACKAGE
- 2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NMLQ-9200 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquidtight Flexible Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight, swivel
Size
0.3937 inch (10 mm)
Material
Brass
View Details