Madison Electric Products Liquidtight Flexible Conduit Connector NMLQ-9075-S

Description
90 DEG TYPE GRAY NYLON MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B APPROVAL 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE MOUNTING SCREW ON
Datasheet
Description
90 DEG TYPE GRAY NYLON MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B APPROVAL 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE MOUNTING SCREW ON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLQ-9075-S - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
NMLQ-9075-S
Liquidtight Flexible Conduit Connector NMLQ-9075-S
90 DEG TYPE GRAY NYLON MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B APPROVAL 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE MOUNTING SCREW ON
  • 90 DEG TYPE
  • GRAY NYLON MATERIAL
  • FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL 514-B APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • MOUNTING SCREW ON
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number NMLQ-9075-S
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details