PVC-40045 -- RIGID PVC CONDUIT ELBOW
Madison Electric Products
Rigid PVC Conduit Elbow
PVC-40045
Description
STANDARD RADIUS TYPE
PVC MATERIAL
40 S SCHEDULE
UL APPROVAL
4 INCH TRADE SIZE
45 DEGREE BEND ANGLE
PLAIN END STYLE
-
Madison Electric Products
Datasheet
Description
STANDARD RADIUS TYPE
PVC MATERIAL
40 S SCHEDULE
UL APPROVAL
4 INCH TRADE SIZE
45 DEGREE BEND ANGLE
PLAIN END STYLE
Datasheet
Suppliers
Rigid PVC Conduit Elbow
PVC-40045
STANDARD RADIUS TYPE
PVC MATERIAL
40 S SCHEDULE
UL APPROVAL
4 INCH TRADE SIZE
45 DEGREE BEND ANGLE
PLAIN END STYLE
- STANDARD RADIUS TYPE
- PVC MATERIAL
- 40 S SCHEDULE
- UL APPROVAL
- 4 INCH TRADE SIZE
- 45 DEGREE BEND ANGLE
- PLAIN END STYLE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PVC-40045 |
|
Product Name
|
Rigid PVC Conduit Elbow |
|
Fitting Type
|
Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details