Madison Electric Products Rigid PVC Conduit Adapter PTA-50

Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 150 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 150 STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PTA-50 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PTA-50
Rigid PVC Conduit Adapter PTA-50
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 150 STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • THREADED MALE TYPE
  • PVC MATERIAL
  • PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE
  • 40 SCHEDULE
  • UL APPROVAL
  • 150 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PTA-50
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8722152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details