Madison Electric Products Rigid PVC Conduit Adapter PFA-125

Description
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
Datasheet
Description
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PFA-125 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PFA-125
Rigid PVC Conduit Adapter PFA-125
THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE
  • THREADED FEMALE TYPE
  • PVC MATERIAL
  • THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE
  • 40 SCHEDULE
  • UL APPROVAL
  • 30 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PFA-125
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 754193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Cold Rolled Steel
View Details