PVC-10045 -- RIGID PVC CONDUIT ELBOW
Madison Electric Products
Rigid PVC Conduit Elbow
PVC-10045
Description
STANDARD RADIUS TYPE
PVC MATERIAL
40 SCHEDULE
UL APPROVAL
50 STANDARD PACKAGE
1 INCH TRADE SIZE
45 DEGREE BEND ANGLE
PLAIN END STYLE
-
Madison Electric Products
Datasheet
Description
STANDARD RADIUS TYPE
PVC MATERIAL
40 SCHEDULE
UL APPROVAL
50 STANDARD PACKAGE
1 INCH TRADE SIZE
45 DEGREE BEND ANGLE
PLAIN END STYLE
Datasheet
Suppliers
Rigid PVC Conduit Elbow
PVC-10045
STANDARD RADIUS TYPE
PVC MATERIAL
40 SCHEDULE
UL APPROVAL
50 STANDARD PACKAGE
1 INCH TRADE SIZE
45 DEGREE BEND ANGLE
PLAIN END STYLE
- STANDARD RADIUS TYPE
- PVC MATERIAL
- 40 SCHEDULE
- UL APPROVAL
- 50 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- 45 DEGREE BEND ANGLE
- PLAIN END STYLE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PVC-10045 |
|
Product Name
|
Rigid PVC Conduit Elbow |
|
Fitting Type
|
Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details