Madison Electric Products Rigid PVC Conduit Adapter PTA-75

Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - PTA-75 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Adapter
PTA-75
Rigid PVC Conduit Adapter PTA-75
THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • THREADED MALE TYPE
  • PVC MATERIAL
  • PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE
  • 40 SCHEDULE
  • UL APPROVAL
  • 125 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PTA-75
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details