ifm efector inc. Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3
Product Name Notes
Please see the technical note under "Downloads" From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
For applications in mobile machines and harsh industrial environments Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Resisting fast...
For use in sanitary and wet areas in the food industry From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
For use in sanitary and wet areas in the food industry Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and...
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock...
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Shielded cable for good electromagnetic immunity With robust M12 connector Industrial...
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock...
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools With robust M12 connector Industrial Ethernet Wide operating temperature range and...
For use in sanitary and wet areas in the food industry Shielded cable for good electromagnetic immunity Cable jacket made of halogen-free and flame-retardant material Wide operating temperature range and...
For use in sanitary and wet areas in the food industry Wide operating temperature range and high protection rating Permanent, reliable sealing even when mounted without tools Shielded cable for...
High protection rating for the requirements of harsh industrial environments Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and high...
Large cable cross-section for reducing the voltage drop and transferring higher currents For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without...
Large cable cross-section for reducing the voltage drop and transferring higher currents Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Vibration and shock resistant thanks...
Permanent, reliable sealing even when mounted without tools Great all-round position visibility from a distance Mechanical end stop to reliably protect the seal from destruction High protection rating for the...
Reliable connection of PT100/PT1000 2-wire temperature sensors to the temperature module Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Big cable cross-section to reduce the voltage drop and terminating resistor to avoid interference Vibration and shock...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling...
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Large cable cross-section for reducing the voltage drop Vibration and shock resistant thanks to coupling ring with...
Resistant to oils and coolants Shielded cable for good electromagnetic immunity Permanent, reliable sealing even when mounted without tools Vibration and shock resistant thanks to coupling ring with locking mechanism...
Weld-slag resistant PUR cable with drag chain suitability Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling...

<< Prev Next >>