RECESSED TYPE
PLASTIC BODY, GLASS SHELVE, MAGNETIC CLOSURE MATERIAL
12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
BASIC WHITE HOUSING FINISH
WHITE COLOR
(3) ADJUSTABLE GLASS SHELVE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MAGNETIC CLOSURE, PIANO HINGE, EXTERIOR MIRROR, MOUNTING SCREWS INCLUSIONS/FEATURES
FRAME EXCLUSIONS
10-1/2 INCH W X 3-1/2 D X 34 INCH H ROUGH WALL OPENING
5/32 INCH MIRROR THICKNESS
POLISHED EDGE MIRROR TYPE
735 MODEL
Nortek, Inc.
Done
Datasheet
Description
RECESSED TYPE
PLASTIC BODY, GLASS SHELVE, MAGNETIC CLOSURE MATERIAL
12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
BASIC WHITE HOUSING FINISH
WHITE COLOR
(3) ADJUSTABLE GLASS SHELVE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MAGNETIC CLOSURE, PIANO HINGE, EXTERIOR MIRROR, MOUNTING SCREWS INCLUSIONS/FEATURES
FRAME EXCLUSIONS
10-1/2 INCH W X 3-1/2 D X 34 INCH H ROUGH WALL OPENING
5/32 INCH MIRROR THICKNESS
POLISHED EDGE MIRROR TYPE
735 MODEL
RECESSED TYPE
PLASTIC BODY, GLASS SHELVE, MAGNETIC CLOSURE MATERIAL
12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
BASIC WHITE HOUSING FINISH
WHITE COLOR
(3) ADJUSTABLE GLASS SHELVE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MAGNETIC CLOSURE, PIANO HINGE, EXTERIOR MIRROR, MOUNTING SCREWS INCLUSIONS/FEATURES
FRAME EXCLUSIONS
10-1/2 INCH W X 3-1/2 D X 34 INCH H ROUGH WALL OPENING
5/32 INCH MIRROR THICKNESS
POLISHED EDGE MIRROR TYPE
735 MODEL
RECESSED TYPE
PLASTIC BODY, GLASS SHELVE, MAGNETIC CLOSURE MATERIAL
12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
BASIC WHITE HOUSING FINISH
WHITE COLOR
(3) ADJUSTABLE GLASS SHELVE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MAGNETIC CLOSURE, PIANO HINGE, EXTERIOR MIRROR, MOUNTING SCREWS INCLUSIONS/FEATURES
FRAME EXCLUSIONS
10-1/2 INCH W X 3-1/2 D X 34 INCH H ROUGH WALL OPENING