Nortek, Inc. Bathroom Medicine Cabinet 268P26WH

Description
PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet
Description
PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 268P26WH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
268P26WH
Bathroom Medicine Cabinet 268P26WH
PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
  • PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL
  • 16 INCH W X 5 INCH D X 26 INCH H SIZE
  • (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • SURFACE MOUNTING TYPE
  • 1/2 INCH MIRROR THICKNESS
  • BEVEL MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 268P26WH
Product Name Bathroom Medicine Cabinet
Use Residential
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ACG-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179795 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 12.60 inch (320 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details