Nortek, Inc. Bathroom Medicine Cabinet 835P34WHD

Description
RECESSED TYPE PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE POWDER COAT FINISH 4 INCH MIN. RECESSED DEPTH (8) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING POLISHED EDGE MIRROR TYPE 835 MODEL
Datasheet
Description
RECESSED TYPE PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE POWDER COAT FINISH 4 INCH MIN. RECESSED DEPTH (8) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING POLISHED EDGE MIRROR TYPE 835 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 835P34WHD - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
835P34WHD
Bathroom Medicine Cabinet 835P34WHD
RECESSED TYPE PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE POWDER COAT FINISH 4 INCH MIN. RECESSED DEPTH (8) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING POLISHED EDGE MIRROR TYPE 835 MODEL
  • RECESSED TYPE
  • PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL
  • 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE
  • POWDER COAT FINISH
  • 4 INCH MIN. RECESSED DEPTH
  • (8) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING
  • POLISHED EDGE MIRROR TYPE
  • 835 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 835P34WHD
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 1883117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 12.20 inch (310 mm)
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details