Nortek, Inc. Bathroom Medicine Cabinet 867P30WH

Description
CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 8 INCH D X 30 INCH H SIZE POWDER COATED WHITE FINISH (2) FIXED SHELVE, EXTERIOR MIRROR, PAINTED STEEL BODY, RUST RESISTANT, REVERSIBLE FOR LEFT-HAND OR RIGHT-HAND DOOR OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet
Description
CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 8 INCH D X 30 INCH H SIZE POWDER COATED WHITE FINISH (2) FIXED SHELVE, EXTERIOR MIRROR, PAINTED STEEL BODY, RUST RESISTANT, REVERSIBLE FOR LEFT-HAND OR RIGHT-HAND DOOR OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 867P30WH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
867P30WH
Bathroom Medicine Cabinet 867P30WH
CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 8 INCH D X 30 INCH H SIZE POWDER COATED WHITE FINISH (2) FIXED SHELVE, EXTERIOR MIRROR, PAINTED STEEL BODY, RUST RESISTANT, REVERSIBLE FOR LEFT-HAND OR RIGHT-HAND DOOR OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
  • CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL
  • 16 INCH W X 8 INCH D X 30 INCH H SIZE
  • POWDER COATED WHITE FINISH
  • (2) FIXED SHELVE, EXTERIOR MIRROR, PAINTED STEEL BODY, RUST RESISTANT, REVERSIBLE FOR LEFT-HAND OR RIGHT-HAND DOOR OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • SURFACE MOUNTING TYPE
  • 1/2 INCH MIRROR THICKNESS
  • BEVEL MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 867P30WH
Product Name Bathroom Medicine Cabinet
Use Residential
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Rackmount Cases - 1881314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 1.56 inch (39.6 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details