Nortek, Inc. Bathroom Medicine Cabinet 868P24SS

Description
RECESSED TYPE STAINLESS STEEL CONSTRUCTION, SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet
Description
RECESSED TYPE STAINLESS STEEL CONSTRUCTION, SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 868P24SS - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
868P24SS
Bathroom Medicine Cabinet 868P24SS
RECESSED TYPE STAINLESS STEEL CONSTRUCTION, SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
  • RECESSED TYPE
  • STAINLESS STEEL CONSTRUCTION, SHELVE MATERIAL
  • 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
  • (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING
  • 1/2 INCH MIRROR THICKNESS
  • BEVEL MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 868P24SS
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Stainless Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Belts & Tool Pouches - 179835 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.56 inch (65 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details