J1645P48CH -- BATHROOM MEDICINE CABINET
Nortek, Inc.
Bathroom Medicine Cabinet
J1645P48CH
Description
SURFACE TYPE
HEAVY GAUGE STEEL MATERIAL
48 INCH W X 4-1/4 INCH D X 32 INCH H SIZE
MOUNTING HARDWARE INCLUSIONS/FEATURES
SURFACE MOUNT MOUNTING TYPE
Description
SURFACE TYPE
HEAVY GAUGE STEEL MATERIAL
48 INCH W X 4-1/4 INCH D X 32 INCH H SIZE
MOUNTING HARDWARE INCLUSIONS/FEATURES
SURFACE MOUNT MOUNTING TYPE
Datasheet
Suppliers
SURFACE TYPE
HEAVY GAUGE STEEL MATERIAL
48 INCH W X 4-1/4 INCH D X 32 INCH H SIZE
MOUNTING HARDWARE INCLUSIONS/FEATURES
SURFACE MOUNT MOUNTING TYPE
- SURFACE TYPE
- HEAVY GAUGE STEEL MATERIAL
- 48 INCH W X 4-1/4 INCH D X 32 INCH H SIZE
- MOUNTING HARDWARE INCLUSIONS/FEATURES
- SURFACE MOUNT MOUNTING TYPE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
J1645P48CH |
|
Product Name
|
Bathroom Medicine Cabinet |
|
Use
|
Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details
Type
Tool Cabinet
Material
Polypropylene (PP); Polypropylene, Polyamide, Polyethylene
Height
3.94 inch (100 mm)
View Details
Use
Industrial
Type
Shelving Cabinet
Material
Polypropylene (PP)
View Details