Nortek, Inc. Bathroom Medicine Cabinet S468244SS

Description
GLASS MIRROR, GLASS SHELVE, FABRICATED STAINLESS STEEL BODY MATERIAL 15 INCH W X 5 INCH D X 25 INCH H SIZE 4 INCH MIN. RECESSED DEPTH 1/4 INCH THICK ADJUSTABLE GLASS SHELVE PROVIDE LIGHT REFLECTION, STRENGTH AND EASY CLEANING, SNAP FIT SHELF SUPPORTS ENSURE GLASS SHELVE STAY IN PLACE BUT CAN BE EASILY REMOVED FOR CLEANING, CORNER BUMPERS CUSHION THE DOOR FOR A SOFT, QUIET CLOSE, 170 DEG INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 14-1/4 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING FLOAT MIRROR TYPE S46 MODEL
Datasheet
Description
GLASS MIRROR, GLASS SHELVE, FABRICATED STAINLESS STEEL BODY MATERIAL 15 INCH W X 5 INCH D X 25 INCH H SIZE 4 INCH MIN. RECESSED DEPTH 1/4 INCH THICK ADJUSTABLE GLASS SHELVE PROVIDE LIGHT REFLECTION, STRENGTH AND EASY CLEANING, SNAP FIT SHELF SUPPORTS ENSURE GLASS SHELVE STAY IN PLACE BUT CAN BE EASILY REMOVED FOR CLEANING, CORNER BUMPERS CUSHION THE DOOR FOR A SOFT, QUIET CLOSE, 170 DEG INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 14-1/4 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING FLOAT MIRROR TYPE S46 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - S468244SS - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
S468244SS
Bathroom Medicine Cabinet S468244SS
GLASS MIRROR, GLASS SHELVE, FABRICATED STAINLESS STEEL BODY MATERIAL 15 INCH W X 5 INCH D X 25 INCH H SIZE 4 INCH MIN. RECESSED DEPTH 1/4 INCH THICK ADJUSTABLE GLASS SHELVE PROVIDE LIGHT REFLECTION, STRENGTH AND EASY CLEANING, SNAP FIT SHELF SUPPORTS ENSURE GLASS SHELVE STAY IN PLACE BUT CAN BE EASILY REMOVED FOR CLEANING, CORNER BUMPERS CUSHION THE DOOR FOR A SOFT, QUIET CLOSE, 170 DEG INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 14-1/4 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING FLOAT MIRROR TYPE S46 MODEL
  • GLASS MIRROR, GLASS SHELVE, FABRICATED STAINLESS STEEL BODY MATERIAL
  • 15 INCH W X 5 INCH D X 25 INCH H SIZE
  • 4 INCH MIN. RECESSED DEPTH
  • 1/4 INCH THICK ADJUSTABLE GLASS SHELVE PROVIDE LIGHT REFLECTION, STRENGTH AND EASY CLEANING, SNAP FIT SHELF SUPPORTS ENSURE GLASS SHELVE STAY IN PLACE BUT CAN BE EASILY REMOVED FOR CLEANING, CORNER BUMPERS CUSHION THE DOOR FOR A SOFT, QUIET CLOSE, 170 DEG INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • SURFACE MOUNTING TYPE
  • 14-1/4 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING
  • FLOAT MIRROR TYPE
  • S46 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number S468244SS
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Stainless Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Drawer Storage - 1271505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 17.72 inch (450 mm)
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details