Nortek, Inc. Bathroom Medicine Cabinet 869P24WH

Description
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, MATERIAL 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE POWDER COAT BAKE FINISH 4 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE GLASS SHELVE, CONCEALED EUROPEAN HINGES, SPRING LOADED TOUCH LATCH, EXTERIOR MIRROR, RUST RESISTANT, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet
Description
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, MATERIAL 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE POWDER COAT BAKE FINISH 4 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE GLASS SHELVE, CONCEALED EUROPEAN HINGES, SPRING LOADED TOUCH LATCH, EXTERIOR MIRROR, RUST RESISTANT, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 869P24WH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
869P24WH
Bathroom Medicine Cabinet 869P24WH
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, MATERIAL 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE POWDER COAT BAKE FINISH 4 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE GLASS SHELVE, CONCEALED EUROPEAN HINGES, SPRING LOADED TOUCH LATCH, EXTERIOR MIRROR, RUST RESISTANT, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING 1/2 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
  • RECESSED TYPE
  • PAINTED STEEL BODY, GLASS SHELVE, MATERIAL
  • 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
  • POWDER COAT BAKE FINISH
  • 4 INCH MIN. RECESSED DEPTH
  • (2) ADJUSTABLE GLASS SHELVE, CONCEALED EUROPEAN HINGES, SPRING LOADED TOUCH LATCH, EXTERIOR MIRROR, RUST RESISTANT, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 14 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING
  • 1/2 INCH MIRROR THICKNESS
  • BEVEL MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 869P24WH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1770275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details