Nortek, Inc. Bathroom Medicine Cabinet 869P24WHG

Description
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, 90 DEGREE CONCEALED EUROPEAN HINGES, SPRING LOADED TOUCH LATCH, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 24 INCH D X 24 INCH H ROUGH WALL OPENING 1/8 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
Datasheet
Description
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, 90 DEGREE CONCEALED EUROPEAN HINGES, SPRING LOADED TOUCH LATCH, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 24 INCH D X 24 INCH H ROUGH WALL OPENING 1/8 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 869P24WHG - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
869P24WHG
Bathroom Medicine Cabinet 869P24WHG
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, 90 DEGREE CONCEALED EUROPEAN HINGES, SPRING LOADED TOUCH LATCH, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 24 INCH D X 24 INCH H ROUGH WALL OPENING 1/8 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
  • RECESSED TYPE
  • PAINTED STEEL BODY, GLASS SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL
  • 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
  • BASIC WHITE HOUSING FINISH
  • 4 INCH MIN. RECESSED DEPTH
  • (3) ADJUSTABLE GLASS SHELVE, 90 DEGREE CONCEALED EUROPEAN HINGES, SPRING LOADED TOUCH LATCH, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 14 INCH W X 24 INCH D X 24 INCH H ROUGH WALL OPENING
  • 1/8 INCH MIRROR THICKNESS
  • FLOAT MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 869P24WHG
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Belts & Tool Pouches - 179852 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 12.99 inch (330 mm)
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details