Nortek, Inc. Bathroom Medicine Cabinet 84024SS

Description
RECESSED TYPE STAINLESS STEEL FRAMED MIRROR, STAINLESS STEEL BODY, STAINLESS STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE SS4 BRUSHED STAINLESS STEEL HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE STAINLESS STEEL SHELVE, FRAMED MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 2 MM MIRROR THICKNESS FLOAT MIRROR TYPE 840 MODEL
Datasheet
Description
RECESSED TYPE STAINLESS STEEL FRAMED MIRROR, STAINLESS STEEL BODY, STAINLESS STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE SS4 BRUSHED STAINLESS STEEL HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE STAINLESS STEEL SHELVE, FRAMED MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 2 MM MIRROR THICKNESS FLOAT MIRROR TYPE 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 84024SS - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
84024SS
Bathroom Medicine Cabinet 84024SS
RECESSED TYPE STAINLESS STEEL FRAMED MIRROR, STAINLESS STEEL BODY, STAINLESS STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE SS4 BRUSHED STAINLESS STEEL HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE STAINLESS STEEL SHELVE, FRAMED MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 2 MM MIRROR THICKNESS FLOAT MIRROR TYPE 840 MODEL
  • RECESSED TYPE
  • STAINLESS STEEL FRAMED MIRROR, STAINLESS STEEL BODY, STAINLESS STEEL SHELVE MATERIAL
  • 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
  • SS4 BRUSHED STAINLESS STEEL HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH
  • (3) ADJUSTABLE STAINLESS STEEL SHELVE, FRAMED MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING
  • 2 MM MIRROR THICKNESS
  • FLOAT MIRROR TYPE
  • 840 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 84024SS
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Stainless Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 1231791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.31 inch (465 mm)
View Details
Stacking cabinets - R5HCD-2401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details