Nortek, Inc. Bathroom Medicine Cabinet 84018CH

Description
RECESSED TYPE STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY, STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 22 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (2) ADJUSTABLE PAINTED STEEL SHELVE, FRAMED MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 18 INCH H ROUGH WALL OPENING 2 MM MIRROR THICKNESS FLAT MIRROR TYPE 840 MODEL
Datasheet
Description
RECESSED TYPE STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY, STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 22 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (2) ADJUSTABLE PAINTED STEEL SHELVE, FRAMED MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 18 INCH H ROUGH WALL OPENING 2 MM MIRROR THICKNESS FLAT MIRROR TYPE 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 84018CH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
84018CH
Bathroom Medicine Cabinet 84018CH
RECESSED TYPE STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY, STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 22 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (2) ADJUSTABLE PAINTED STEEL SHELVE, FRAMED MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 18 INCH H ROUGH WALL OPENING 2 MM MIRROR THICKNESS FLAT MIRROR TYPE 840 MODEL
  • RECESSED TYPE
  • STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY, STEEL SHELVE MATERIAL
  • 16 INCH W X 4-1/2 INCH D X 22 INCH H SIZE
  • BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH
  • (2) ADJUSTABLE PAINTED STEEL SHELVE, FRAMED MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES
  • 14 INCH W X 3-1/2 INCH D X 18 INCH H ROUGH WALL OPENING
  • 2 MM MIRROR THICKNESS
  • FLAT MIRROR TYPE
  • 840 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 84018CH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Stainless Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1770279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details