Nortek, Inc. Bathroom Medicine Cabinet 807P24WH

Description
RECESSED TYPE PAINTED STEEL BODY, PAINTED STEEL SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH 4 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE WITH A 90 DEGREE STOP, EXTERIOR MIRROR, REVERSIBLE DOOR FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING 1/8 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
Datasheet
Description
RECESSED TYPE PAINTED STEEL BODY, PAINTED STEEL SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH 4 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE WITH A 90 DEGREE STOP, EXTERIOR MIRROR, REVERSIBLE DOOR FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING 1/8 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 807P24WH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
807P24WH
Bathroom Medicine Cabinet 807P24WH
RECESSED TYPE PAINTED STEEL BODY, PAINTED STEEL SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH 4 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE WITH A 90 DEGREE STOP, EXTERIOR MIRROR, REVERSIBLE DOOR FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING 1/8 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
  • RECESSED TYPE
  • PAINTED STEEL BODY, PAINTED STEEL SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL
  • 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
  • BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH
  • 4 INCH MIN. RECESSED DEPTH
  • (2) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE WITH A 90 DEGREE STOP, EXTERIOR MIRROR, REVERSIBLE DOOR FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 14 INCH W X 4 INCH D X 24 INCH H ROUGH WALL OPENING
  • 1/8 INCH MIRROR THICKNESS
  • FLOAT MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 807P24WH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
R2V vertical drawer cabinets - RL-5HKE38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details