Nortek, Inc. Bathroom Medicine Cabinet 260P26CH

Description
PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISH STAINLESS STEEL TRIM FRAME FINISH (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES SURFACE MOUNTING TYPE 2 MM MIRROR THICKNESS FLAT MIRROR TYPE
Datasheet
Description
PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISH STAINLESS STEEL TRIM FRAME FINISH (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES SURFACE MOUNTING TYPE 2 MM MIRROR THICKNESS FLAT MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 260P26CH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
260P26CH
Bathroom Medicine Cabinet 260P26CH
PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISH STAINLESS STEEL TRIM FRAME FINISH (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES SURFACE MOUNTING TYPE 2 MM MIRROR THICKNESS FLAT MIRROR TYPE
  • PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL
  • 16 INCH W X 5 INCH D X 26 INCH H SIZE
  • BASIC WHITE HOUSING, SS8 POLISH STAINLESS STEEL TRIM FRAME FINISH
  • (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES
  • SURFACE MOUNTING TYPE
  • 2 MM MIRROR THICKNESS
  • FLAT MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 260P26CH
Product Name Bathroom Medicine Cabinet
Use Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 13.00 inch (330 mm)
Width 8.00 inch (203 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5AEE-4412 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details