Nortek, Inc. Bathroom Medicine Cabinet 26018CH

Description
PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 14 INCH W X 5 INCH D X 18 INCH H SIZE (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES SURFACE MOUNTING TYPE
Datasheet
Description
PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 14 INCH W X 5 INCH D X 18 INCH H SIZE (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES SURFACE MOUNTING TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 26018CH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
26018CH
Bathroom Medicine Cabinet 26018CH
PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 14 INCH W X 5 INCH D X 18 INCH H SIZE (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES SURFACE MOUNTING TYPE
  • PAINTED STEEL BODY, STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL
  • 14 INCH W X 5 INCH D X 18 INCH H SIZE
  • (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES
  • SURFACE MOUNTING TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 26018CH
Product Name Bathroom Medicine Cabinet
Use Residential
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 179832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 24.00 inch (610 mm)
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details