Nortek, Inc. Bathroom Medicine Cabinet 840M18CH

Description
RECESSED TYPE PLASTIC BODY, PLASTIC SHELVE, STEEL DOOR BACK, STAINLESS STEEL FRAME MATERIAL 16 INCH W X 3-3/4 INCH D X 22 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (2) ADJUSTABLE PLASTIC SHELVE, DOOR BACK, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND DOOR SWING, MOUNTING SCREW INCLUSIONS/FEATURES 14 INCH W X 3 INCH D X 18 INCH H ROUGH WALL OPENING 2 MM MIRROR THICKNESS FLAT MIRROR TYPE 840M MODEL
Datasheet
Description
RECESSED TYPE PLASTIC BODY, PLASTIC SHELVE, STEEL DOOR BACK, STAINLESS STEEL FRAME MATERIAL 16 INCH W X 3-3/4 INCH D X 22 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (2) ADJUSTABLE PLASTIC SHELVE, DOOR BACK, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND DOOR SWING, MOUNTING SCREW INCLUSIONS/FEATURES 14 INCH W X 3 INCH D X 18 INCH H ROUGH WALL OPENING 2 MM MIRROR THICKNESS FLAT MIRROR TYPE 840M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 840M18CH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
840M18CH
Bathroom Medicine Cabinet 840M18CH
RECESSED TYPE PLASTIC BODY, PLASTIC SHELVE, STEEL DOOR BACK, STAINLESS STEEL FRAME MATERIAL 16 INCH W X 3-3/4 INCH D X 22 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (2) ADJUSTABLE PLASTIC SHELVE, DOOR BACK, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND DOOR SWING, MOUNTING SCREW INCLUSIONS/FEATURES 14 INCH W X 3 INCH D X 18 INCH H ROUGH WALL OPENING 2 MM MIRROR THICKNESS FLAT MIRROR TYPE 840M MODEL
  • RECESSED TYPE
  • PLASTIC BODY, PLASTIC SHELVE, STEEL DOOR BACK, STAINLESS STEEL FRAME MATERIAL
  • 16 INCH W X 3-3/4 INCH D X 22 INCH H SIZE
  • BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH
  • (2) ADJUSTABLE PLASTIC SHELVE, DOOR BACK, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND DOOR SWING, MOUNTING SCREW INCLUSIONS/FEATURES
  • 14 INCH W X 3 INCH D X 18 INCH H ROUGH WALL OPENING
  • 2 MM MIRROR THICKNESS
  • FLAT MIRROR TYPE
  • 840M MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 840M18CH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Plastic Laminate
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 179775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 12.50 inch (317 mm)
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details