Nortek, Inc. Bathroom Medicine Cabinet 869P34WH

Description
RECESSED TYPE STEEL SHELVES, PENCIL POLISHED EDGE MIRROR MATERIAL 15 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 4 INCH D X 34 INCH H ROUGH WALL OPENING POLISHED EDGE MIRROR TYPE
Datasheet
Description
RECESSED TYPE STEEL SHELVES, PENCIL POLISHED EDGE MIRROR MATERIAL 15 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 4 INCH D X 34 INCH H ROUGH WALL OPENING POLISHED EDGE MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 869P34WH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
869P34WH
Bathroom Medicine Cabinet 869P34WH
RECESSED TYPE STEEL SHELVES, PENCIL POLISHED EDGE MIRROR MATERIAL 15 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 4 INCH D X 34 INCH H ROUGH WALL OPENING POLISHED EDGE MIRROR TYPE
  • RECESSED TYPE
  • STEEL SHELVES, PENCIL POLISHED EDGE MIRROR MATERIAL
  • 15 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
  • BASIC WHITE HOUSING FINISH
  • 4 INCH MIN. RECESSED DEPTH
  • (3) ADJUSTABLE GLASS SHELVE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 14 INCH W X 4 INCH D X 34 INCH H ROUGH WALL OPENING
  • POLISHED EDGE MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 869P34WH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 1340439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 12.20 inch (310 mm)
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details